Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
ESR | 0.2ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tantalum Capacitor, 470Uf, 6.3V, 0.2 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
TPS Series 470 uF ▒20% 6.3V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD477M006R0200?
Additional datasheets, footprints and schematics for TPSD477M006R0200 are listed on our Part Details page. You can also find images and similar parts to TPSD477M006R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD477M006R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD477M006R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD477M006R0200 fall under?
The TPSD477M006R0200 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD477M006R0200 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD477M006R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD477M006R0200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD477M006R0200 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSD477M006R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD477M006R0200 often in real-time on the comparison pages.
What if I can't find stock of TPSD477M006R0200?
You can fill out our help required form which you can use to request a quote for TPSD477M006R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.