Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
35,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TPS Series 47 uF â–’20 % 16V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
47UF 16V 20% D LOW ESR | TTI Europe |
Capacitor, Tantalum | RS |
Tantalum Capacitor, 47Uf, 16V, 0.15 Ohm, 0.2, 2917 | Newark Electronics |
Capacitor | RS Americas |
CAP, 47µF, 16V, 20%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD476M016R0150.?
Additional datasheets, footprints and schematics for TPSD476M016R0150. are listed on our Part Details page. You can also find images and similar parts to TPSD476M016R0150. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476M016R0150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476M016R0150. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476M016R0150. fall under?
The TPSD476M016R0150. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD476M016R0150. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476M016R0150. you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476M016R0150. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD476M016R0150. have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, RS and Newark Electronics have stock available or on a lead time for TPSD476M016R0150..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476M016R0150. often in real-time on the comparison pages.
What if I can't find stock of TPSD476M016R0150.?
You can fill out our help required form which you can use to request a quote for TPSD476M016R0150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.