Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 47Uf, 35V, Tant, Case D | Newark Electronics |
CAP, 47UF, 35V, TANT, CASE D | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD476K035R0300V?
Additional datasheets, footprints and schematics for TPSD476K035R0300V are listed on our Part Details page. You can also find images and similar parts to TPSD476K035R0300V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476K035R0300V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K035R0300V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476K035R0300V fall under?
The TPSD476K035R0300V is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSD476K035R0300V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K035R0300V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476K035R0300V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD476K035R0300V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TPSD476K035R0300V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476K035R0300V often in real-time on the comparison pages.
What if I can't find stock of TPSD476K035R0300V?
You can fill out our help required form which you can use to request a quote for TPSD476K035R0300V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.