Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
1,110
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
9,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,565
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
3
in stock
|
Buy Now | |
element14
from US$0.82
|
3
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.08ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
47UF 16V 10% D LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2917 47uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD476K016R0080 | Newark Electronics |
CAPACITOR, 47uF 16.3V D CASE | element14 |
CAP, 47µF, 16V, 10%, 2917, SMD | Farnell |
TC 47uF 16V 10% Case D 80mOhm | Rutronik |
TPS Series 47 uF ▒10% 16V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD476K016R0080?
Additional datasheets, footprints and schematics for TPSD476K016R0080 are listed on our Part Details page. You can also find images and similar parts to TPSD476K016R0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476K016R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K016R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476K016R0080 fall under?
The TPSD476K016R0080 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD476K016R0080 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K016R0080 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476K016R0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD476K016R0080 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Avnet America and Newark Electronics have stock available or on a lead time for TPSD476K016R0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476K016R0080 often in real-time on the comparison pages.
What if I can't find stock of TPSD476K016R0080?
You can fill out our help required form which you can use to request a quote for TPSD476K016R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.