Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Tant Cap, Polymer, Aec-Q200, 47Uf, Case D | Newark Electronics |
Cap Tant Solid 47uF 10V D CASE 10% 2917 SMD 100m Ohm 125°C | Avnet America |
Low ESR MnO2,47 uF,10 V | AVX TPSD476K010T0100V | RS Americas |
Where can I find additional details, specifications and documents for a TPSD476K010T0100V?
Additional datasheets, footprints and schematics for TPSD476K010T0100V are listed on our Part Details page. You can also find images and similar parts to TPSD476K010T0100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476K010T0100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K010T0100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476K010T0100V fall under?
The TPSD476K010T0100V is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSD476K010T0100V when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K010T0100V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476K010T0100V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD476K010T0100V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TPSD476K010T0100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476K010T0100V often in real-time on the comparison pages.
What if I can't find stock of TPSD476K010T0100V?
You can fill out our help required form which you can use to request a quote for TPSD476K010T0100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.