Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.3ohm |
RoHS Compliant | Yes |
Tpsd475K050H0300 Rohs Compliant: Yes |Kyocera Avx TPSD475K050H0300 | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TPS Series 4.7 uF ▒10 % 50 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Low ESR MnO2,4.7 uF,50 V | AVX TPSD475K050H0300 | RS Americas |
Where can I find additional details, specifications and documents for a TPSD475K050H0300?
Additional datasheets, footprints and schematics for TPSD475K050H0300 are listed on our Part Details page. You can also find images and similar parts to TPSD475K050H0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD475K050H0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD475K050H0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD475K050H0300 fall under?
The TPSD475K050H0300 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD475K050H0300 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD475K050H0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD475K050H0300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD475K050H0300 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for TPSD475K050H0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD475K050H0300 often in real-time on the comparison pages.
What if I can't find stock of TPSD475K050H0300?
You can fill out our help required form which you can use to request a quote for TPSD475K050H0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.