Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
Future Electronics
from US$1.01
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.04ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP TANT 220UF 10% 10V 2917 | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 2917 220uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD227K010R0040 | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
CAP, 220µF, 10V, 10%, 2917, SMD | element14 |
220UF 10V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD227K010R0040?
Additional datasheets, footprints and schematics for TPSD227K010R0040 are listed on our Part Details page. You can also find images and similar parts to TPSD227K010R0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD227K010R0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD227K010R0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD227K010R0040 fall under?
The TPSD227K010R0040 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD227K010R0040 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD227K010R0040 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD227K010R0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD227K010R0040 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for TPSD227K010R0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD227K010R0040 often in real-time on the comparison pages.
What if I can't find stock of TPSD227K010R0040?
You can fill out our help required form which you can use to request a quote for TPSD227K010R0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.