Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$1.00
Capacitance | 15µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tps Series, 15 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD156K025R0100 | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
15uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TPS Series | AVX TPSD156K025R0100 | RS Americas |
CAP, 15µF, 25V, 10%, 2917, SMD | element14 |
15UF 25V 10% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 15 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD156K025R0100?
Additional datasheets, footprints and schematics for TPSD156K025R0100 are listed on our Part Details page. You can also find images and similar parts to TPSD156K025R0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD156K025R0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD156K025R0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD156K025R0100 fall under?
The TPSD156K025R0100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD156K025R0100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD156K025R0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD156K025R0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD156K025R0100 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for TPSD156K025R0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD156K025R0100 often in real-time on the comparison pages.
What if I can't find stock of TPSD156K025R0100?
You can fill out our help required form which you can use to request a quote for TPSD156K025R0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.