Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.60
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.08ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 100Uf, 16V, Case D | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap Tant Solid 100uF 16VDC D CASE 20% 7343-31 T/R | Avnet America |
Low ESR MnO2,100 uF,16 V | AVX TPSD107M016T0080V | RS Americas |
Where can I find additional details, specifications and documents for a TPSD107M016T0080V?
Additional datasheets, footprints and schematics for TPSD107M016T0080V are listed on our Part Details page. You can also find images and similar parts to TPSD107M016T0080V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD107M016T0080V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107M016T0080V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD107M016T0080V fall under?
The TPSD107M016T0080V is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD107M016T0080V when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107M016T0080V you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD107M016T0080V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSD107M016T0080V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for TPSD107M016T0080V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD107M016T0080V often in real-time on the comparison pages.
What if I can't find stock of TPSD107M016T0080V?
You can fill out our help required form which you can use to request a quote for TPSD107M016T0080V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.