Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.08ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tpsd107M010R0080 Rohs Compliant: Yes |Kyocera Avx TPSD107M010R0080 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TPS Series 100 uF ▒20 % 10V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor 2917 100uF 10Vdc 20% | RS |
Capacitor, 100 uF, 10 V @ 85C, 13 V @ 85C, +/- 20%, D, Solderable, 10 uA @ 25C | AVX TPSD107M010R0080 | RS Americas |
CAP, 100µF, 10V, 20% | element14 |
100UF 10V 20% D LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD107M010R0080?
Additional datasheets, footprints and schematics for TPSD107M010R0080 are listed on our Part Details page. You can also find images and similar parts to TPSD107M010R0080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD107M010R0080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD107M010R0080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD107M010R0080 fall under?
The TPSD107M010R0080 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD107M010R0080 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD107M010R0080 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD107M010R0080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD107M010R0080 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and RS Americas have stock available or on a lead time for TPSD107M010R0080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD107M010R0080 often in real-time on the comparison pages.
What if I can't find stock of TPSD107M010R0080?
You can fill out our help required form which you can use to request a quote for TPSD107M010R0080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.