Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
RoHS Compliant | Yes |
Lowesr,4.7Uf,35V,10%,c Case,600,tr,sn/Pb Rohs Compliant: Yes |Kyocera Avx TPSC475K035H0600 | Newark Electronics |
Cap Tant Solid 4.7uF 35V C CASE 10% (6 X 3.2 X 2.6mm) SMD 6032-28 0.6 Ohm 125°C T/R | Avnet America |
Low ESR MnO2,4.7 uF,35 V | AVX TPSC475K035H0600 | RS Americas |
Where can I find additional details, specifications and documents for a TPSC475K035H0600?
Additional datasheets, footprints and schematics for TPSC475K035H0600 are listed on our Part Details page. You can also find images and similar parts to TPSC475K035H0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC475K035H0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC475K035H0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC475K035H0600 fall under?
The TPSC475K035H0600 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC475K035H0600 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC475K035H0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC475K035H0600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSC475K035H0600 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSC475K035H0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC475K035H0600 often in real-time on the comparison pages.
What if I can't find stock of TPSC475K035H0600?
You can fill out our help required form which you can use to request a quote for TPSC475K035H0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.