Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 150UF, 6.3V, TANT, CASE C | element14 |
Tant Cap, Polymer, Aec-Q200, 150Uf/Case C | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Low ESR MnO2,150 uF,6.3 V | AVX TPSC157K006T0100 | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC157K006T0100?
Additional datasheets, footprints and schematics for TPSC157K006T0100 are listed on our Part Details page. You can also find images and similar parts to TPSC157K006T0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC157K006T0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC157K006T0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC157K006T0100 fall under?
The TPSC157K006T0100 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSC157K006T0100 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC157K006T0100 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC157K006T0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC157K006T0100 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSC157K006T0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC157K006T0100 often in real-time on the comparison pages.
What if I can't find stock of TPSC157K006T0100?
You can fill out our help required form which you can use to request a quote for TPSC157K006T0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.