Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TTI Europe
from US$0.31
|
50,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$220.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.45ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 3.2mm |
External Length / Height | 2.6mm |
External Width | 3.2mm |
Leakage Current | 3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
15UF 20V 10% C LOW ESR | TTI Europe |
Capacitance:15Μf | Newark Electronics |
TPS Series 15 uF ▒10 % 20 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
15uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, TPS Series | AVX TPSC156K020R0450 | RS Americas |
CAP, 15µF, 20V, 10%, 2312, SMD | Farnell |
Surface Mount Tantalum Capacitor, 15 uF, 20 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSC156K020R0450?
Additional datasheets, footprints and schematics for TPSC156K020R0450 are listed on our Part Details page. You can also find images and similar parts to TPSC156K020R0450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC156K020R0450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC156K020R0450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC156K020R0450 fall under?
The TPSC156K020R0450 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC156K020R0450 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC156K020R0450 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC156K020R0450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC156K020R0450 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPSC156K020R0450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC156K020R0450 often in real-time on the comparison pages.
What if I can't find stock of TPSC156K020R0450?
You can fill out our help required form which you can use to request a quote for TPSC156K020R0450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.