Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
2,000
in stock
|
Buy Now | |
element14
from US$0.19
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
4.7╡F Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm | Future Electronics |
CAP, 4.7µF, 16V, 10%, 1210, REEL | element14 |
Tantalum Capacitor 1210 4.7uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 16 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB475K016R0800 | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
4.7UF 16V 10% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB475K016R0800?
Additional datasheets, footprints and schematics for TPSB475K016R0800 are listed on our Part Details page. You can also find images and similar parts to TPSB475K016R0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB475K016R0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB475K016R0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB475K016R0800 fall under?
The TPSB475K016R0800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB475K016R0800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB475K016R0800 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB475K016R0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB475K016R0800 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TPSB475K016R0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB475K016R0800 often in real-time on the comparison pages.
What if I can't find stock of TPSB475K016R0800?
You can fill out our help required form which you can use to request a quote for TPSB475K016R0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.