Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,040
in stock
|
Buy Now | |
element14
from US$0.26
|
2,040
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,040
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.25ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 10 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB336K010R0250 | Newark Electronics |
CAP, 33µF, 10V, 10%, SMD | element14 |
Tantalum Capacitor 1210 33uF 10Vdc 10% | RS |
TPS Series 33 uF ▒10% 10 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB336K010R0250?
Additional datasheets, footprints and schematics for TPSB336K010R0250 are listed on our Part Details page. You can also find images and similar parts to TPSB336K010R0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB336K010R0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB336K010R0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB336K010R0250 fall under?
The TPSB336K010R0250 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB336K010R0250 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB336K010R0250 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB336K010R0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB336K010R0250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TPSB336K010R0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB336K010R0250 often in real-time on the comparison pages.
What if I can't find stock of TPSB336K010R0250?
You can fill out our help required form which you can use to request a quote for TPSB336K010R0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.