TPSB156K016R0800. Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 15UF, 16V, 0.8 OHM, 0.1, 1210

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
6,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.18
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
2,000
in stock
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 16V
Tantalum Capacitor Case 1210 [3225 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.8ohm
RoHS Compliant Yes

Alternative Descriptions

TPS Series 15 uF â–’10 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
TC 15uF 16V 10% Case B 800mOhm | Rutronik
Surface Mount Tantalum Capacitor, 15 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America
Tantalum Capacitor, 15Uf, 16V, 0.8 Ohm, 0.1, 1210 | Newark Electronics
Surface Mount Tantalum Capacitor, 15 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSB156K016R0800.?

Additional datasheets, footprints and schematics for TPSB156K016R0800. are listed on our Part Details page. You can also find images and similar parts to TPSB156K016R0800. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSB156K016R0800. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB156K016R0800. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSB156K016R0800. fall under?

The TPSB156K016R0800. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSB156K016R0800. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB156K016R0800. you can contact the distributor directly for product support, shipping queries etc.

Is the TPSB156K016R0800. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSB156K016R0800. have stock available?

Authorised distributors including Future Electronics, Rutronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for TPSB156K016R0800..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSB156K016R0800. often in real-time on the comparison pages.

What if I can't find stock of TPSB156K016R0800.?

You can fill out our help required form which you can use to request a quote for TPSB156K016R0800. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay