Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Tps Series, 0.47 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA474K035R6000 | Newark Electronics |
CAP, 0.47µF, 35V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
470nF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, TPS Series | AVX TPSA474K035R6000 | RS Americas |
Surface Mount Tantalum Capacitor, 0.47 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA474K035R6000?
Additional datasheets, footprints and schematics for TPSA474K035R6000 are listed on our Part Details page. You can also find images and similar parts to TPSA474K035R6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA474K035R6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA474K035R6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA474K035R6000 fall under?
The TPSA474K035R6000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA474K035R6000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA474K035R6000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA474K035R6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA474K035R6000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TPSA474K035R6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA474K035R6000 often in real-time on the comparison pages.
What if I can't find stock of TPSA474K035R6000?
You can fill out our help required form which you can use to request a quote for TPSA474K035R6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.