Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
3,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,545
in stock
|
Buy Now | |
element14
from US$0.22
|
1,545
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,545
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Tantalum Capacitor 1206 3.3uF 25Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA335K025R1000 | Newark Electronics |
CAP, 3.3µF, 25V, 10%, 1206, SMD | element14 |
TPS Series 3.3 uF â–’10 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
3.3uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TPS Series | AVX TPSA335K025R1000 | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA335K025R1000?
Additional datasheets, footprints and schematics for TPSA335K025R1000 are listed on our Part Details page. You can also find images and similar parts to TPSA335K025R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA335K025R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA335K025R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA335K025R1000 fall under?
The TPSA335K025R1000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA335K025R1000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA335K025R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA335K025R1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA335K025R1000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TPSA335K025R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA335K025R1000 often in real-time on the comparison pages.
What if I can't find stock of TPSA335K025R1000?
You can fill out our help required form which you can use to request a quote for TPSA335K025R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.