TPS7A8300RGRT . Part Information
Details for TPS7A8300RGRT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 3.6700 |
Stock Information
Details
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.1V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5V |
Output Current | 2A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5V |
Output Voltage Min | 800mV |
Alternative Part Descriptions
- LDO VOLT REG, 2A, 0.8V-5V, VQFN-20; Output Type:Adjustable; Input Voltage Min:1.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:2A; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS7A8300RGRT .?
Additional datasheets, footprints and schematics for TPS7A8300RGRT . are listed in our Part Details tab. You can also find the TPS7A8300RGRT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A8300RGRT . in the Pricing & Inventory tab next to part details. You can view TPS7A8300RGRT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A8300RGRT . fall under?
The TPS7A8300RGRT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A8300RGRT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8300RGRT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A8300RGRT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS7A8300RGRT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS7A8300RGRT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A8300RGRT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A8300RGRT .?
You can fill out our help required form which you can use to request a quote for TPS7A8300RGRT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.