TPS79801QDGNRQ1 Part Information
Details for TPS79801QDGNRQ1 by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.4700 |
250 | 1.4000 |
Stock Information
Details
Part Features
- 1-u03bcA Quiescent Current in Shutdown
- Adjustable Output From 1.275 V to 28 V
- Available in an 8-Pin MSOP-PowerPAD IC
- Low Dropout Voltage: 300 mV (Typical)
- Low Quiescent Current: 40 u03bcA (Typical)
- No Input Protection Diodes Needed
- Output Current: 50 mA
- Qualified for Automotive Applications
- Reverse Input-Battery Protection
- Reverse Output Current Flow Protection
- Stable With 1-u03bcF Output Capacitor
- Stable With Aluminum, Tantalum, or Ceramic Capacitors
- Thermal Limiting
- Wide Input Voltage Range: 3 V to 50 V
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 3V |
Input Voltage Max | 50V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.275V |
Adjustable Output Voltage Max | 28V |
Output Current | 50mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 79801 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.275V to 28V |
Output Voltage Max | 28V |
Output Voltage Min | 1.275V |
Primary Input Voltage | 50V |
Supply Voltage Max | 80V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Alternative Part Descriptions
- IC, LDO REG ADJ 250MA 8-MSOP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:50V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.275V; Adjustable Output Voltage Max:28V; Output Current:50mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS79801QDGNRQ1?
Additional datasheets, footprints and schematics for TPS79801QDGNRQ1 are listed in our Part Details tab. You can also find the TPS79801QDGNRQ1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79801QDGNRQ1 in the Pricing & Inventory tab next to part details. You can view TPS79801QDGNRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79801QDGNRQ1 fall under?
The TPS79801QDGNRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79801QDGNRQ1 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79801QDGNRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79801QDGNRQ1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS79801QDGNRQ1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS79801QDGNRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79801QDGNRQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS79801QDGNRQ1?
You can fill out our help required form which you can use to request a quote for TPS79801QDGNRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.