Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 10V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output |
Regulator Output Type | Fixed Adjustable |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 3.3V |
Dropout Voltage Vdo | 350mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
1-A, 10-V, dual-channel low-dropout voltage regulator with power good & enable | Texas Instruments |
Ldo, Dual, 1.5V-5.5V/3.3V, 1A, Htssop-28 | Newark Electronics |
LDO, DUAL, 1.5V-5.5V/3.3V, 1A, HTSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a TPS767D301PWPR .?
Additional datasheets, footprints and schematics for TPS767D301PWPR . are listed on our Part Details page. You can also find images and similar parts to TPS767D301PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS767D301PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS767D301PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS767D301PWPR . fall under?
The TPS767D301PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS767D301PWPR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS767D301PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS767D301PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS767D301PWPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS767D301PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS767D301PWPR . often in real-time on the comparison pages.
What if I can't find stock of TPS767D301PWPR .?
You can fill out our help required form which you can use to request a quote for TPS767D301PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.