TPS70448PWP . Part Information
Details for TPS70448PWP . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
Part Downloads


Part Specifications
Input Voltage Max | 6V |
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 1.5V |
Dropout Voltage Vdo | 160mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, DUAL, 3.3V/1.5, 1A, HTSSOP-24; Input Voltage Max:6V; Input Voltage Min:2.7V; No. of Outputs:2 Output; Regulator Output Type:Fixed; LDO Regulator Case Style:HTSSOP; No. of Pins:24Pins; Output Current - Output 1:1A; Output CurrentRoHS Compliant: Yes | Newark Electronics
- 1-A, dual-channel ultra-low-dropout voltage regulator with power good & independent enable | Texas Instruments
Viewing Distributors for TPS70448PWP .
Loading...
Loading Results for TPS70448PWP .