Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
8,036
in stock
|
Buy Now | |
Texas Instruments
from US$1.04
|
120,016
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
295
in stock
|
Buy Now | |
Micros
from US$1.79
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
-
|
Buy Now |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 800mA |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
High efficiency Buck-Boost Converter with 1.8A Current Switches in 3x3 QFN | Texas Instruments |
Buck-Boost Conv,1.2A, TPS63000DRCT | RS |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Non-Inv/Inv/Step Up/Down Single-Out | Micros |
Dc/Dc Conv, Buck-Boost, 1.5Mhz, Vson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63000DRCT .?
Additional datasheets, footprints and schematics for TPS63000DRCT . are listed on our Part Details page. You can also find images and similar parts to TPS63000DRCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63000DRCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63000DRCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63000DRCT . fall under?
The TPS63000DRCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63000DRCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63000DRCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63000DRCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63000DRCT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TPS63000DRCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63000DRCT . often in real-time on the comparison pages.
What if I can't find stock of TPS63000DRCT .?
You can fill out our help required form which you can use to request a quote for TPS63000DRCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.