Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 1.2A |
Output Voltage Min | 3V |
Output Voltage Max | 38V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 38V |
Primary Input Voltage | 18V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost DC/DC Converter |
1.2A Switch, 38V High Voltage Boost Converter in 2x2mm QFN Package | Texas Instruments |
Conv DC-DC Single-OUT Step Up 6-Pin SON | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61170DRVT .?
Additional datasheets, footprints and schematics for TPS61170DRVT . are listed on our Part Details page. You can also find images and similar parts to TPS61170DRVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61170DRVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61170DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61170DRVT . fall under?
The TPS61170DRVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61170DRVT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61170DRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61170DRVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61170DRVT . have stock available?
Authorised distributors including Texas Instruments, RS, CoreStaff, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS61170DRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61170DRVT . often in real-time on the comparison pages.
What if I can't find stock of TPS61170DRVT .?
You can fill out our help required form which you can use to request a quote for TPS61170DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.