Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 3A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 580kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
4.5 V to 17 V input, 3 A output, synchronous step-down converter in FCCM mode | Texas Instruments |
4.5-17V 3A Step-Down Converter SOT-23-6 | RS |
Dc/Dc Conv, Sync Buck, 580Khz, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS563208DDCT .?
Additional datasheets, footprints and schematics for TPS563208DDCT . are listed on our Part Details page. You can also find images and similar parts to TPS563208DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS563208DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS563208DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS563208DDCT . fall under?
The TPS563208DDCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS563208DDCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS563208DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS563208DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS563208DDCT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TPS563208DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS563208DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPS563208DDCT .?
You can fill out our help required form which you can use to request a quote for TPS563208DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.