Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 2Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 760mV |
Output Voltage Max | 7V |
Switching Frequency | 580kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
4.5 V to 17 V input, 2 A output, synchronous step-down converter in FCCM mode | Texas Instruments |
4.5-17V 2A Step-Down Converter SOT-23-6 | RS |
Dc/Dc Conv, Sync Buck, 580Khz, Sot23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS562208DDCT?
Additional datasheets, footprints and schematics for TPS562208DDCT are listed on our Part Details page. You can also find images and similar parts to TPS562208DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS562208DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS562208DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS562208DDCT fall under?
The TPS562208DDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS562208DDCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS562208DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS562208DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS562208DDCT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS562208DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS562208DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS562208DDCT?
You can fill out our help required form which you can use to request a quote for TPS562208DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.