Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 28V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 25.2V |
Output Voltage - Output 2 | 25.2V |
Regulator Output Type | Adjustable |
Switching Frequency | 375kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Current | 3A |
Primary Input Voltage | 28V |
4.5V to 28V Input, Dual 3A Outputs, 300kHz Step-Down Converter with Internal Compensation | Texas Instruments |
3A Non-Synch Buck Co nverter | Mouser Electronics |
Dc-Dc Conv, Buck, 300Khz, Htssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54383PWP .?
Additional datasheets, footprints and schematics for TPS54383PWP . are listed on our Part Details page. You can also find images and similar parts to TPS54383PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54383PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54383PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54383PWP . fall under?
The TPS54383PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54383PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54383PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54383PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54383PWP . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TPS54383PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54383PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS54383PWP .?
You can fill out our help required form which you can use to request a quote for TPS54383PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.