TPS54334DDA . Part Information
Details for TPS54334DDA . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy TPS54334DDA Directly from Texas Instruments (1545 in stock) at $0.8980
Part Downloads

Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 4.2V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 24V |
Switching Frequency | 570kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 28V 3A Buck Converter 570kHz SO PowerPAD | RS Components
- DC/DC CONV, SYNC BUCK, 570KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.2V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes | Newark Electronics
- 4.2V to 28V Input voltage, 3A Output current Synchronous buck Converter with 570kHz fixed frequency | Texas Instruments
- Texas Instruments TPS54334DDA Step-Down Anahtarlamalı Regülatör, 0,8 → 24 V, 3A SO PowerPAD, 8-Pinli | RS Components TR
- 28V 3A Buck Converter 570kHz SO PowerPAD | RS Components IT
Viewing Distributors for TPS54334DDA .
Loading...
Loading Results for TPS54334DDA .