Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 18V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 2A |
Output Voltage - Output 1 | 7V |
Output Voltage - Output 2 | 7V |
Regulator Output Type | Adjustable |
Switching Frequency | 700kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2A |
Output Voltage | 7V |
Output Voltage Min | 760mV |
Primary Input Voltage | 18V |
4.5 V to 18 V input, dual 2 A output, synchronous step-down converter, with 1 ms fixed soft start | Texas Instruments |
Buck, Sync, Adj, 2A, Dl, 16Htssop | Newark Electronics |
BUCK, SYNC, ADJ, 2A, DL, 16HTSSOP | element14 |
Where can I find additional details, specifications and documents for a TPS54294PWP .?
Additional datasheets, footprints and schematics for TPS54294PWP . are listed on our Part Details page. You can also find images and similar parts to TPS54294PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54294PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54294PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54294PWP . fall under?
The TPS54294PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54294PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54294PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54294PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54294PWP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS54294PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54294PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS54294PWP .?
You can fill out our help required form which you can use to request a quote for TPS54294PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.