Status: | Unknown |
---|---|
Series: | SWIFT TPS54202H Series |
RoHS: | Unknown |
Prices starting from US$0.60
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 600mV |
Output Voltage Max | 26V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | SWIFT TPS54202H Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
4.5V to 28V Input, 2A Output, Synchronous Step-Down Voltage Converter | Texas Instruments |
Dc/Dc Conv, Sync Buck, 500Khz, 2A, Sot-6 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 500KHZ, 2A, SOT-6 | element14 |
Where can I find additional details, specifications and documents for a TPS54202HDDCT?
Additional datasheets, footprints and schematics for TPS54202HDDCT are listed on our Part Details page. You can also find images and similar parts to TPS54202HDDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54202HDDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54202HDDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54202HDDCT fall under?
The TPS54202HDDCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54202HDDCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54202HDDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54202HDDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54202HDDCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS54202HDDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54202HDDCT often in real-time on the comparison pages.
What if I can't find stock of TPS54202HDDCT?
You can fill out our help required form which you can use to request a quote for TPS54202HDDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.