Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.6V |
---|---|
Supply Voltage Max | 6.5V |
Supply Current | 0.25µA |
Controller IC Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
IC Generic Number | TPS3421 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Delay Time | 150µs |
Digital IC Case | SON |
Input Voltage Max | 6.5V |
Input Voltage Min | 1.6V |
No. of Supervisors / Monitors | 2Monitors |
Reset Type | Active-Low |
Dual-channel push-button controller with configurable delay & reset pulse | Texas Instruments |
Pushbutton Ctrl, Config Delay, Son-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3421EGDRYT?
Additional datasheets, footprints and schematics for TPS3421EGDRYT are listed on our Part Details page. You can also find images and similar parts to TPS3421EGDRYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3421EGDRYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3421EGDRYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3421EGDRYT fall under?
The TPS3421EGDRYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS3421EGDRYT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3421EGDRYT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3421EGDRYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3421EGDRYT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3421EGDRYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3421EGDRYT often in real-time on the comparison pages.
What if I can't find stock of TPS3421EGDRYT?
You can fill out our help required form which you can use to request a quote for TPS3421EGDRYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.