| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS2511 |
| Kit Application Type | Power Management |
| Application Sub Type | USB Charging Port Power Switch & Controller |
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Family Name | - |
| Kit Contents | Eval Board TPS2511 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | USB Format Battery Charger Hiccup Mode for O/P Short Circuit Protection CS Low Pin for USB Cable |
| Evaluation Board, Usb Charging Port | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2511EVM-141 .?
Additional datasheets, footprints and schematics for TPS2511EVM-141 . are listed on our Part Details page. You can also find images and similar parts to TPS2511EVM-141 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2511EVM-141 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2511EVM-141 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2511EVM-141 . fall under?
The TPS2511EVM-141 . is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TPS2511EVM-141 . when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2511EVM-141 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2511EVM-141 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2511EVM-141 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS2511EVM-141 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2511EVM-141 . often in real-time on the comparison pages.
What if I can't find stock of TPS2511EVM-141 .?
You can fill out our help required form which you can use to request a quote for TPS2511EVM-141 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.