Controller Applications | Disk Drives Plug In Circuit Boards RAID Arrays Telecommunications |
---|---|
Input Voltage | 20V |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2420 |
Controller Type | Hot Swap |
Fault Output | Active Low |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +125°C |
Output Type | Open Drain |
Supply Voltage Range | 3V to 20V |
Termination Type | Surface Mount Device |
3-V to 20-V, 30mΩ, 1-5A eFuse | Texas Instruments |
Texas Instruments,TPS2420RSAT,IC,Hot Swa | RS |
Ic, Hotswap, 3-20V, 16Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2420RSAT .?
Additional datasheets, footprints and schematics for TPS2420RSAT . are listed on our Part Details page. You can also find images and similar parts to TPS2420RSAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2420RSAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2420RSAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2420RSAT . fall under?
The TPS2420RSAT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2420RSAT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2420RSAT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2420RSAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2420RSAT . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS2420RSAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2420RSAT . often in real-time on the comparison pages.
What if I can't find stock of TPS2420RSAT .?
You can fill out our help required form which you can use to request a quote for TPS2420RSAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.