Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Central Office Switching -48V Distributed Power Systems Negative Power Supply Control |
---|---|
Input Voltage | - |
Supply Voltage Min | -80V |
Supply Voltage Max | -36V |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
HOT-SWAP CONTROLLER, -36V, MSOP-8 | Farnell |
Hot-Swap Controller, -36V, Msop-8 |Onsemi TPS2398DMT7G | Newark Electronics |
Hot Swap Controller 1-Ch -80V to -36V 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TPS2398DMT7G?
Additional datasheets, footprints and schematics for TPS2398DMT7G are listed on our Part Details page. You can also find images and similar parts to TPS2398DMT7G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2398DMT7G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2398DMT7G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2398DMT7G fall under?
The TPS2398DMT7G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS2398DMT7G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2398DMT7G you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2398DMT7G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2398DMT7G have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TPS2398DMT7G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2398DMT7G often in real-time on the comparison pages.
What if I can't find stock of TPS2398DMT7G?
You can fill out our help required form which you can use to request a quote for TPS2398DMT7G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.