TPS23753APWR . Semiconductors - ICs by Texas Instruments

POE CONTROLLER 57V 248KHZ TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
122,389 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,888 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 57V
Output Current -
UVLO 35V
Controller IC Case Style TSSOP
No. of Pins 14Pins
Duty Cycle (%) 78.5%
Frequency 248kHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IEEE 802.3-2005 PoE interface and Isolated Converter controller with Enhanced ESD Ride-Through | Texas Instruments
TPS23753APWR TI | Elfaro
POE CONTROLLER, 57V, 248KHZ, TSSOP-14 | Farnell
Power Switch ICs - POE / LAN | Unibetter
Poe Controller, 57V, 248Khz, Tssop-14 | Newark Electronics
PoE Inter and Iso Co nv Contr | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS23753APWR .?

Additional datasheets, footprints and schematics for TPS23753APWR . are listed on our Part Details page. You can also find images and similar parts to TPS23753APWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS23753APWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23753APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS23753APWR . fall under?

The TPS23753APWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS23753APWR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23753APWR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS23753APWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS23753APWR . have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS23753APWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS23753APWR . often in real-time on the comparison pages.

What if I can't find stock of TPS23753APWR .?

You can fill out our help required form which you can use to request a quote for TPS23753APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay