Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.73
|
No stock
|
Buy Now | |
Sager
from US$47.11
|
114
in stock
|
Buy Now | |
Conrad
from US$83.53
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$47.69
|
-
|
Buy Now | |
RS Americas
from US$61.53
|
-
|
Buy Now | |
element14
from US$56.31
|
-
|
Buy Now | |
TRC Electronics
from US$53.72
|
-
|
Buy Now | |
Buerklin
from US$54.77
|
-
|
Buy Now | |
Farnell
from US$48.05
|
-
|
Buy Now |
65W, 33.3mm | |
Input Voltage | 85-264VDC |
Output Voltage | 15 |
Output Current | 4340mA |
Efficiency | 94% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 89.7mm |
Width | 60.5mm |
Weight | 172gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Compact power supply for medical applications | Conrad |
Power Supply Switch Mode 15V 4.34A 65W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
POWER SUPPLY, AC-DC, 15V, 4.34A | element14 |
15Vdc Medical Power Supply PFC, 2xMOPP Enclosed | TRC Electronics |
Schaltnetzteil, 15 VDC, 4.34 A, 65 W, TPP 65-115 | Buerklin |
Where can I find additional details, specifications and documents for a TPP 65-115?
Additional datasheets, footprints and schematics for TPP 65-115 are listed on our Part Details page. You can also find images and similar parts to TPP 65-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 65-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 65-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 65-115 fall under?
The TPP 65-115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 65-115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 65-115 you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 65-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 65-115 have stock available?
Authorised distributors including Sager, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for TPP 65-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 65-115 often in real-time on the comparison pages.
What if I can't find stock of TPP 65-115?
You can fill out our help required form which you can use to request a quote for TPP 65-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.