Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.30
|
5
in stock
|
Buy Now | |
Sager
from US$39.57
|
55
in stock
|
Buy Now | |
Conrad
from US$68.44
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$40.04
|
-
|
Buy Now | |
RS Americas
from US$51.61
|
-
|
Buy Now | |
element14
from US$53.09
|
-
|
Buy Now | |
TRC Electronics
from US$45.12
|
-
|
Buy Now | |
Buerklin
from US$45.86
|
-
|
Buy Now | |
Distrelec
from US$51.15
|
-
|
Buy Now | |
Farnell
from US$40.20
|
-
|
Buy Now |
65W, 26.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 1360mA |
Efficiency | 93% |
Package Style | Open frame, Chassis Mount, none |
Length | 76.2mm |
Width | 50.8mm |
Weight | 117gg |
country of origin | TW |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Power Supply Switch Mode 48V 65W | RS |
65 Watt power supply for medical applications in 50.8 mm x 76.2 mm open frame housing | Conrad |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC, Medical, 48V,1.36A, 85-264 V In | TRACO Power TPP 65-148A-J | RS Americas |
POWER SUPPLY, AC-DC, 48V, 1.36A | element14 |
48Vdc Medical Power Supply PFC, 2xMOPP Open Frame | TRC Electronics |
Open-Frame-Schaltnetzteil, 48 VDC, 1.36 A, 65 W, TPP 65-148A-J | Buerklin |
Traco Power Switched-Mode Power Supply 65W 48V 1.36A | Distrelec |
Where can I find additional details, specifications and documents for a TPP 65-148A-J?
Additional datasheets, footprints and schematics for TPP 65-148A-J are listed on our Part Details page. You can also find images and similar parts to TPP 65-148A-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPP 65-148A-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPP 65-148A-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPP 65-148A-J fall under?
The TPP 65-148A-J is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPP 65-148A-J when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPP 65-148A-J you can contact the distributor directly for product support, shipping queries etc.
Is the TPP 65-148A-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPP 65-148A-J have stock available?
Authorised distributors including Sager, RS, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TPP 65-148A-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPP 65-148A-J often in real-time on the comparison pages.
What if I can't find stock of TPP 65-148A-J?
You can fill out our help required form which you can use to request a quote for TPP 65-148A-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.