TPME156K050R0075. Capacitors by KYOCERA AVX

CAP, 15UF, 50V, TANT, CASE E

Status: Unknown
Series: TPM Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.65

Distributor Stock
Logo for Newark
Newark
from US$4.88
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 50V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TPM Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 15Uf, 50V, Tant, Case E | Newark Electronics
TPM Series 15 uF ▒10 % 50 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 15 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Low ESR MnO2,15 uF,50 V | AVX TPME156K050R0075 | RS Americas
Surface Mount Tantalum Capacitor, 15 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME156K050R0075.?

Additional datasheets, footprints and schematics for TPME156K050R0075. are listed on our Part Details page. You can also find images and similar parts to TPME156K050R0075. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME156K050R0075. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME156K050R0075. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME156K050R0075. fall under?

The TPME156K050R0075. is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME156K050R0075. when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME156K050R0075. you can contact the distributor directly for product support, shipping queries etc.

Is the TPME156K050R0075. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPME156K050R0075. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TPME156K050R0075..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME156K050R0075. often in real-time on the comparison pages.

What if I can't find stock of TPME156K050R0075.?

You can fill out our help required form which you can use to request a quote for TPME156K050R0075. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay