Device Topology | - |
---|---|
No. of Outputs | 8Outputs |
Output Current | 210mA |
Output Voltage | 40V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 281 |
Device Type | LED |
Dimming Control Type | I2C |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Ic, Led Driver, 8Bit, Smd, Soic16 | Newark Electronics |
8-bit LED driver with I2C interface | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC2810D .?
Additional datasheets, footprints and schematics for TPIC2810D . are listed on our Part Details page. You can also find images and similar parts to TPIC2810D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC2810D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC2810D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC2810D . fall under?
The TPIC2810D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPIC2810D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC2810D . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC2810D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC2810D . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPIC2810D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC2810D . often in real-time on the comparison pages.
What if I can't find stock of TPIC2810D .?
You can fill out our help required form which you can use to request a quote for TPIC2810D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.