Status: | Unknown |
---|---|
Series: | TPI Series |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
356
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
2,595
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
356
in stock
|
Buy Now | |
element14
from US$1.75
|
356
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
199
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now |
Inductance | 230nH |
---|---|
RMS Current (Irms) | 50A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 64A |
Product Range | TPI Series |
Power Inductor Case | 12mm x 8mm x 8mm |
DC Resistance Max | 0.00029ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-SMD 0.23uH 10% 64A DCR=0.29mOhms | Rapid Electronics |
POWER INDUCTOR, 230NH, SHIELDED, 50A | Farnell |
Inductor, Shielded, 230Nh, 50A, 10% Rohs Compliant: Yes |Kemet TPI128080L230N | Newark Electronics |
INDUCTOR, SHIELDED, 230NH, 50A, 10% | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 230 nH, ± 10%, 50 A, 64 A, 12mm x 8mm x 8mm | Avnet America |
Where can I find additional details, specifications and documents for a TPI128080L230N?
Additional datasheets, footprints and schematics for TPI128080L230N are listed on our Part Details page. You can also find images and similar parts to TPI128080L230N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI128080L230N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI128080L230N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI128080L230N fall under?
The TPI128080L230N is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to TPI128080L230N when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI128080L230N you can contact the distributor directly for product support, shipping queries etc.
Is the TPI128080L230N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI128080L230N have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TPI128080L230N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI128080L230N often in real-time on the comparison pages.
What if I can't find stock of TPI128080L230N?
You can fill out our help required form which you can use to request a quote for TPI128080L230N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.