Status: | Unknown |
---|---|
Series: | TPI Series |
RoHS: | Unknown |
Prices starting from US$1.64
Inductance | 180nH |
---|---|
RMS Current (Irms) | 50A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 79A |
Product Range | TPI Series |
Power Inductor Case | 11.2mm x 8mm x 8mm |
DC Resistance Max | 0.00029ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-SMD 0.18uH 10% 79A DCR=0.29mOhms | Rapid Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor, Shld, 180Nh, 50A | Newark Electronics |
Power Inductor (SMD), 180 nH, ± 10%, 50 A, 79 A, 11.2mm x 8mm x 8.2mm | Avnet America |
INDUCTOR, SHIELDED, 180NH, 50A, 10% | element14 |
Where can I find additional details, specifications and documents for a TPI118082L180N?
Additional datasheets, footprints and schematics for TPI118082L180N are listed on our Part Details page. You can also find images and similar parts to TPI118082L180N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI118082L180N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI118082L180N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI118082L180N fall under?
The TPI118082L180N is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to TPI118082L180N when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI118082L180N you can contact the distributor directly for product support, shipping queries etc.
Is the TPI118082L180N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI118082L180N have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TPI118082L180N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI118082L180N often in real-time on the comparison pages.
What if I can't find stock of TPI118082L180N?
You can fill out our help required form which you can use to request a quote for TPI118082L180N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.