TPI118082L150N KEMET Parts by KEMET

INDUCTOR SHIELDED 150NH 50A 10%

Status: Unknown
Series: TPI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Farnell
Farnell
from US$1.92
395
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.77
1,375
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.86
395
in stock
Buy Now
Logo for element14
element14
from US$1.65
395
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.73
199
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Inductance 150nH
RMS Current (Irms) 50A
Inductor Construction Shielded
Saturation Current (Isat) 93A
Product Range TPI Series
Power Inductor Case 11.2mm x 8mm x 8mm
DC Resistance Max 0.00029ohm
Inductance Tolerance ± 10%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Power Inductors-SMD 0.15uH 10% 93A DCR=0.29mOhms | Rapid Electronics
POWER INDUCTOR, 150NH, SHIELDED, 50A | Farnell
Inductor, Shielded, 150Nh, 50A, 10% Rohs Compliant: Yes |Kemet TPI118082L150N | Newark Electronics
INDUCTOR, SHIELDED, 150NH, 50A, 10% | element14
Inductor: wire | Transfer Multisort Elektronik
Power Inductor (SMD), 150 nH, ± 10%, 50 A, 93 A, 11.2mm x 8mm x 8.2mm | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPI118082L150N?

Additional datasheets, footprints and schematics for TPI118082L150N are listed on our Part Details page. You can also find images and similar parts to TPI118082L150N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPI118082L150N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI118082L150N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPI118082L150N fall under?

The TPI118082L150N is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to TPI118082L150N when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPI118082L150N you can contact the distributor directly for product support, shipping queries etc.

Is the TPI118082L150N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPI118082L150N have stock available?

Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TPI118082L150N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPI118082L150N often in real-time on the comparison pages.

What if I can't find stock of TPI118082L150N?

You can fill out our help required form which you can use to request a quote for TPI118082L150N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay