TPI111065L210N KEMET Parts by KEMET

INDUCTOR 210NH 10% 50A

Status: Unknown
Series: TPI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.35
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.78
3,510
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.73
168
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.19
-
Buy Now
Logo for element14
element14
from US$1.73
-
Buy Now

Specifications

Inductance 210nH
RMS Current (Irms) 50A
Inductor Construction Shielded
Saturation Current (Isat) 54A
Product Range TPI Series
Power Inductor Case 11.6mm x 10mm x 6.5mm
DC Resistance Max 290µohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Power Inductors-SMD 0.21uH 10% 54A DCR=0.29mOhms | Rapid Electronics
POWER INDUCTOR, 210NH, SHIELDED, 50A | Farnell
Inductor: wire | Transfer Multisort Elektronik
Inductance:210Nh | Newark Electronics
Power Inductor (SMD), 210 nH, ± 10%, 50 A, 54 A, 11.6mm x 10mm x 6.5mm | Avnet America
Inductance:210nH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPI111065L210N?

Additional datasheets, footprints and schematics for TPI111065L210N are listed on our Part Details page. You can also find images and similar parts to TPI111065L210N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPI111065L210N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI111065L210N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPI111065L210N fall under?

The TPI111065L210N is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to TPI111065L210N when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPI111065L210N you can contact the distributor directly for product support, shipping queries etc.

Is the TPI111065L210N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPI111065L210N have stock available?

Authorised distributors including Rapid Electronics, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TPI111065L210N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPI111065L210N often in real-time on the comparison pages.

What if I can't find stock of TPI111065L210N?

You can fill out our help required form which you can use to request a quote for TPI111065L210N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay