Status: | Unknown |
---|---|
Series: | TPI Series |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
4,169
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
1,000
in stock
|
Buy Now | |
element14
from US$1.55
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
168
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now |
Inductance | 105nH |
---|---|
RMS Current (Irms) | 36A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 60A |
Product Range | TPI Series |
Power Inductor Case | 7mm x 7mm x 5mm |
DC Resistance Max | 320µohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Power Inductors-SMD 0.105uH 10% 60A DCR=0.32mOhms | Rapid Electronics |
POWER INDUCTOR, 105NH, SHIELDED, 36A | Farnell |
Inductor, 105Nh, 20%, 36A | Newark Electronics |
INDUCTOR, 105NH, 20%, 36A | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 105 nH, ± 20%, 36 A, 60 A, 7mm x 7mm x 5mm | Avnet America |
Where can I find additional details, specifications and documents for a TPI077050L105N?
Additional datasheets, footprints and schematics for TPI077050L105N are listed on our Part Details page. You can also find images and similar parts to TPI077050L105N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI077050L105N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI077050L105N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI077050L105N fall under?
The TPI077050L105N is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to TPI077050L105N when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI077050L105N you can contact the distributor directly for product support, shipping queries etc.
Is the TPI077050L105N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI077050L105N have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for TPI077050L105N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI077050L105N often in real-time on the comparison pages.
What if I can't find stock of TPI077050L105N?
You can fill out our help required form which you can use to request a quote for TPI077050L105N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.