Status: | Unknown |
---|---|
Series: | TPEM Series |
RoHS: | Unknown |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.29
|
No stock
|
Buy Now | |
Distrelec
from US$19.69
|
192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.23
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$16.35
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$7.40
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$10.98
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
element14
from US$16.12
|
-
|
Buy Now | |
TTI Europe
from US$9.61
|
-
|
Buy Now |
Grommet Type | Heat Shrink Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | TPEM Series |
SVHC | No SVHC (27-Jun-2018) |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.2m |
Hole and edge shield | Transfer Multisort Elektronik |
Heat Shrink Tubing and Sleeves TPEM-NR7-0-STK | Rapid Electronics |
Grommet, Polyolefin, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Flame Retardant Black | Avnet America |
TPEM-NR7-0-STK | TTI Europe |
GROMMET, POLYOLEFIN, BLACK | Farnell |
Where can I find additional details, specifications and documents for a TPEM-NR7-0-STK?
Additional datasheets, footprints and schematics for TPEM-NR7-0-STK are listed on our Part Details page. You can also find images and similar parts to TPEM-NR7-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPEM-NR7-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPEM-NR7-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPEM-NR7-0-STK fall under?
The TPEM-NR7-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TPEM-NR7-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPEM-NR7-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the TPEM-NR7-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPEM-NR7-0-STK have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for TPEM-NR7-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPEM-NR7-0-STK often in real-time on the comparison pages.
What if I can't find stock of TPEM-NR7-0-STK?
You can fill out our help required form which you can use to request a quote for TPEM-NR7-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.