TPCR106K016F1800 Capacitors by KYOCERA AVX

CAPACITOR TANTALUM 10UF 16V 0805

Status: Unknown
Series: TACmicrochip TPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR TACmicrochip® • • • • • Low ESR TACmicrochip® capacitor Smallest and low profile tantalum CV range: 1.0-100μF / 3-25V 4 case sizes available Power supply applications

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for RS
RS
from US$5.02
625
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.10
-
Buy Now
Logo for element14
element14
from US$1.58
-
Buy Now
Logo for Farnell
Farnell
from US$2.18
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range TACmicrochip TPC Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 1.8ohm

Alternative Descriptions

Capacitor 0805 10uF 10% 16Vdc 1800 mOhms | RS
Capacitor, Tantalum, 10Uf, 16V, 0805 | Newark Electronics
Specialty Ceramic Capacitors 106 20% 16v | Future Electronics
Cap Tant Solid 10uF 16V R CASE 10% (2 X 1.35 X 1.35mm) SMD 2012-15 1.8 Ohm 125°C Plastic T/R | Avnet America
TACmicrochip,10 uF,16 V | AVX TPCR106K016F1800 | RS Americas
52R6819 | element14
CAPACITOR, TANTALUM, 10UF, 16V, 0805 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPCR106K016F1800?

Additional datasheets, footprints and schematics for TPCR106K016F1800 are listed on our Part Details page. You can also find images and similar parts to TPCR106K016F1800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPCR106K016F1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCR106K016F1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPCR106K016F1800 fall under?

The TPCR106K016F1800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPCR106K016F1800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPCR106K016F1800 you can contact the distributor directly for product support, shipping queries etc.

Is the TPCR106K016F1800 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPCR106K016F1800 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCR106K016F1800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPCR106K016F1800 often in real-time on the comparison pages.

What if I can't find stock of TPCR106K016F1800?

You can fill out our help required form which you can use to request a quote for TPCR106K016F1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay