Status: | Unknown |
---|---|
Series: | TACmicrochip TPC Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TPC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
RoHS Compliant | Yes |
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TPCL225K016R5000 | Newark Electronics |
CAP TANT 2.2UF 10% 16V 0603 | Future Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,2.2 uF,16 V | AVX TPCL225K016R5000 | RS Americas |
Where can I find additional details, specifications and documents for a TPCL225K016R5000?
Additional datasheets, footprints and schematics for TPCL225K016R5000 are listed on our Part Details page. You can also find images and similar parts to TPCL225K016R5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCL225K016R5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCL225K016R5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCL225K016R5000 fall under?
The TPCL225K016R5000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPCL225K016R5000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCL225K016R5000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCL225K016R5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPCL225K016R5000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCL225K016R5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCL225K016R5000 often in real-time on the comparison pages.
What if I can't find stock of TPCL225K016R5000?
You can fill out our help required form which you can use to request a quote for TPCL225K016R5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.