Status: | Unknown |
---|---|
Series: | PAR eSMP Series |
RoHS: | Unknown |
Product Range | PAR eSMP Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, Aec-Q101, 1.5Kw, 25.6V, To277A | Newark Electronics |
TVS and Protection Diodes and ICs | Avnet America |
TVS DIODE, 1.5KW,25.6V, TO277A | element14 |
1.5KW 30VBR 5% BI TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a TPC30CAHM3/I?
Additional datasheets, footprints and schematics for TPC30CAHM3/I are listed on our Part Details page. You can also find images and similar parts to TPC30CAHM3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC30CAHM3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC30CAHM3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC30CAHM3/I fall under?
The TPC30CAHM3/I is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPC30CAHM3/I when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC30CAHM3/I you can contact the distributor directly for product support, shipping queries etc.
Is the TPC30CAHM3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC30CAHM3/I have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TPC30CAHM3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC30CAHM3/I often in real-time on the comparison pages.
What if I can't find stock of TPC30CAHM3/I?
You can fill out our help required form which you can use to request a quote for TPC30CAHM3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.