TPC30CAHM3/H TVS - Transient Voltage Suppressors by Vishay Intertechnology

TVS DIODE 1.5KW 25.6V TO277A

Status: Unknown
Series: PAR eSMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range PAR eSMP Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 25.6V
Clamping Voltage Vc Max 41.4V
Diode Case Style TO-277A
No. of Pins 3Pins
Breakdown Voltage Min 28.5V
Breakdown Voltage Max 31.5V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard AEC-Q101
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Tvs Diode, 1.5Kw,25.6V, To277A | Newark Electronics
TPC Series 31.5 V Bi-Directional Surface Mount TVS Diode - TO-277A | Future Electronics
Diode TVS Single Dual Anode Bi-Dir 25.6V 1500W 3-Pin TO-277A T/R | Avnet America
TVS DIODE, 1.5KW,25.6V, TO277A | element14
1.5KW 30VBR 5% BI TO277A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPC30CAHM3/H?

Additional datasheets, footprints and schematics for TPC30CAHM3/H are listed on our Part Details page. You can also find images and similar parts to TPC30CAHM3/H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPC30CAHM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC30CAHM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPC30CAHM3/H fall under?

The TPC30CAHM3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to TPC30CAHM3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPC30CAHM3/H you can contact the distributor directly for product support, shipping queries etc.

Is the TPC30CAHM3/H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPC30CAHM3/H have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TPC30CAHM3/H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPC30CAHM3/H often in real-time on the comparison pages.

What if I can't find stock of TPC30CAHM3/H?

You can fill out our help required form which you can use to request a quote for TPC30CAHM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay