TPC27CAHM3/H TVS - Transient Voltage Suppressors by Vishay Intertechnology

TVS DIODE 1.5KW 23.1V TO277A

Status: Unknown
Series: PAR eSMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range PAR eSMP Series
TVS Polarity Bidirectional
Reverse Stand-Off Voltage Vrwm 23.1V
Clamping Voltage Vc Max 37.5V
Diode Case Style TO-277A
No. of Pins 3Pins
Breakdown Voltage Min 25.7V
Breakdown Voltage Max 28.4V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard AEC-Q101
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Tvs Diode, Aec-Q101, 1.5Kw, 23.1V, To277A | Newark Electronics
TPC Series 28.4 V Bi-Directional Surface Mount TVS Diode - TO-277A | Future Electronics
TVS and Protection Diodes and ICs | Avnet America
1.5KW 27VBR 5% BI TO277A | TTI Europe
TVS DIODE, 1.5KW,23.1V, TO277A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPC27CAHM3/H?

Additional datasheets, footprints and schematics for TPC27CAHM3/H are listed on our Part Details page. You can also find images and similar parts to TPC27CAHM3/H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPC27CAHM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC27CAHM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPC27CAHM3/H fall under?

The TPC27CAHM3/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to TPC27CAHM3/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPC27CAHM3/H you can contact the distributor directly for product support, shipping queries etc.

Is the TPC27CAHM3/H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPC27CAHM3/H have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for TPC27CAHM3/H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPC27CAHM3/H often in real-time on the comparison pages.

What if I can't find stock of TPC27CAHM3/H?

You can fill out our help required form which you can use to request a quote for TPC27CAHM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay